Manufacturer: STMicroelectronics
Win Source Part Number: 757933-VL53L0CXV0DH/
Output Type: I2C
Family Name: VL53L0CXV0DH/1
Sensing Distance: 200cm
Categories: Sensors, Transducers
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 757933-VL53L0CXV0DH/1 |
| Product Name | Optical Sensors - Optical Sensors - Distance Measuring - VL53L0CXV0DH/1 |