STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - VK05CFLTR-E VK05CFLTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 134349-VK05CFLTR-E Packaging: Reel - TR Type: CCFL Driver Mounting: SMD (SMT) Current - Output Source/Sink: 1.5A Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Operating Supply Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 134349-VK05CFLTR-E Packaging: Reel - TR Type: CCFL Driver Mounting: SMD (SMT) Current - Output Source/Sink: 1.5A Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Operating Supply Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - VK05CFLTR-E
VK05CFLTR-E
PMIC - PMIC - Lighting, Ballast Controllers - VK05CFLTR-E VK05CFLTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 134349-VK05CFLTR-E Packaging: Reel - TR Type: CCFL Driver Mounting: SMD (SMT) Current - Output Source/Sink: 1.5A Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Operating Supply Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 134349-VK05CFLTR-E
Packaging: Reel - TR
Type: CCFL Driver
Mounting: SMD (SMT)
Current - Output Source/Sink: 1.5A
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Operating Supply Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - VK05CFLTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
VK05CFLTR-E
PMIC - Lighting, Ballast Controllers VK05CFLTR-E
IC CCFL DRIVER 8SO

IC CCFL DRIVER 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number VK05CFLTR-E VK05CFLTR-E
Product Name PMIC - PMIC - Lighting, Ballast Controllers - VK05CFLTR-E PMIC - Lighting, Ballast Controllers
Controller Type CCFL Driver
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS491 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type LED Lamps
Voltage 120 - 240 V ac
View Details