Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103910-VK05CFL-E
Mounting: SMD (SMT)
Operating Supply Voltage: 22 V
Number of Drivers: 1
Output Current: 1.5 A
Categories: OEM Parts(T-Z)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 4 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103910-VK05CFL-E |
| Product Name | OEM Parts - OEM Parts (T - Z) - VK05CFL-E |