STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPERA16HDTR VIPERA16HDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799084-VIPERA16HDTR Series: VIPer plus Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5 V ~ 23.5 V Family Name: VIPerA16 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): BM2P0162T-Z; BM2SCQ121T-LBZ; BM2SCQ122T-LBZ; BM2P0151-Z; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799084-VIPERA16HDTR Series: VIPer plus Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5 V ~ 23.5 V Family Name: VIPerA16 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): BM2P0162T-Z; BM2SCQ121T-LBZ; BM2SCQ122T-LBZ; BM2P0151-Z; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPERA16HDTR - 799084-VIPERA16HDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPERA16HDTR
799084-VIPERA16HDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPERA16HDTR 799084-VIPERA16HDTR
Manufacturer: STMicroelectronics Win Source Part Number: 799084-VIPERA16HDTR Series: VIPer plus Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 11.5 V ~ 23.5 V Family Name: VIPerA16 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): BM2P0162T-Z; BM2SCQ121T-LBZ; BM2SCQ122T-LBZ; BM2P0151-Z; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799084-VIPERA16HDTR
Series: VIPer plus
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power (Watts): 10W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13V
Duty Cycle: 80%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Over Temperature
Supply Voltage: 11.5 V ~ 23.5 V
Family Name: VIPerA16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): BM2P0162T-Z; BM2SCQ121T-LBZ; BM2SCQ122T-LBZ; BM2P0151-Z;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 799084-VIPERA16HDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPERA16HDTR
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JFKLA1 - 1044448-ICE3BR4765JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 27 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers