STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear + Switching - VIPERA16HD VIPERA16HD

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103888-VIPERA16HD Mounting: SMD (SMT) Topology: Buck-Boost, Flyback Duty Cycle: 80 % Fault Protection: Over Temperature Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC28740D; UCC28711DR; UCC28740DR; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 115 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 10 W Breakdown Voltage: 800 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103888-VIPERA16HD Mounting: SMD (SMT) Topology: Buck-Boost, Flyback Duty Cycle: 80 % Fault Protection: Over Temperature Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC28740D; UCC28711DR; UCC28740DR; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 115 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 10 W Breakdown Voltage: 800 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - VIPERA16HD - 1103888-VIPERA16HD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - VIPERA16HD
1103888-VIPERA16HD
PMIC - PMIC - Voltage Regulators - Linear + Switching - VIPERA16HD 1103888-VIPERA16HD
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103888-VIPERA16HD Mounting: SMD (SMT) Topology: Buck-Boost, Flyback Duty Cycle: 80 % Fault Protection: Over Temperature Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC28740D; UCC28711DR; UCC28740DR; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 115 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 10 W Breakdown Voltage: 800 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103888-VIPERA16HD
Mounting: SMD (SMT)
Topology: Buck-Boost, Flyback
Duty Cycle: 80 %
Fault Protection: Over Temperature
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC28740D; UCC28711DR; UCC28740DR;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 115 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 10 W
Breakdown Voltage: 800 V

Buy Now
Singapore, Singapore
Automotive Power Management IC
748-VIPERA16HD
Automotive Power Management IC 748-VIPERA16HD
Automotive grade fixed frequency offline converter Product overview: VIPERA16HD from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPERA16HD can be used for catalog matching and distributor lookup.

Automotive grade fixed frequency offline converter Product overview: VIPERA16HD from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPERA16HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1103888-VIPERA16HD 748-VIPERA16HD
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - VIPERA16HD Automotive Power Management IC
Package Type SOIC; Other; SOIC Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details