STMicroelectronics Custom Parts - Custom Parts (U - Z) - VIPER50ASP13TR VIPER50ASP13TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180530-VIPER50ASP13 TR Packaging: Tape & Reel Number of Pins: 10 Output Current: 1.5 A Rise Time: 50 ns Fall Time: 100 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Switching Frequency: 200 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180530-VIPER50ASP13 TR Packaging: Tape & Reel Number of Pins: 10 Output Current: 1.5 A Rise Time: 50 ns Fall Time: 100 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Switching Frequency: 200 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - VIPER50ASP13TR - 1180530-VIPER50ASP13TR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - VIPER50ASP13TR
1180530-VIPER50ASP13TR
Custom Parts - Custom Parts (U - Z) - VIPER50ASP13TR 1180530-VIPER50ASP13TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180530-VIPER50ASP13 TR Packaging: Tape & Reel Number of Pins: 10 Output Current: 1.5 A Rise Time: 50 ns Fall Time: 100 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Switching Frequency: 200 kHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180530-VIPER50ASP13TR
Packaging: Tape & Reel
Number of Pins: 10
Output Current: 1.5 A
Rise Time: 50 ns
Fall Time: 100 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Switching Frequency: 200 kHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1180530-VIPER50ASP13TR
Product Name Custom Parts - Custom Parts (U - Z) - VIPER50ASP13TR
Unlock Full Specs
to access all available technical data