VIPer50A/ASP is a monolithic SMPS primary IC designed for offline power supplies, integrating a 700V avalanche-rugged vertical MOSFET and PWM control circuitry on a single chip. It is packaged in a PowerSO-10 surface-mount format, with a maximum power dissipation of 60 W at 25°C case temperature and a thermal resistance from junction to ambient of 50°C/W. The device operates with an adjustable switching frequency up to 200 kHz, features current-mode control, soft start, automatic burst mode for standby operation with less than 1 W total power consumption, internal overtemperature protection, under-voltage lockout with hysteresis, and adjustable current limitation. It supports both primary and secondary regulation configurations and includes an integrated startup supply.
IC SWIT PWM SMPS CM POWERSO10 Product overview: VIPER50ASP from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER50ASP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-VIPER50ASP |
| Product Name | Power Management IC |
| IOUT | 1.5 amps |