The VIPER318HDTR is a high-voltage converter integrating an 800 V avalanche-rugged MOSFET and current-mode PWM controller for offline power supplies. It operates at a switching frequency of 132 kHz ±7% and has a drain current limit of 850 mA. The device supports flyback, buck, and buck-boost topologies with ultra-low no-load consumption of less than 20 mW at 230 V AC. It includes integrated HV startup, soft-start, and multiple protections with automatic restart for overload, overvoltage, and thermal shutdown. The IC is packaged in SO16N and is designed for low-power applications in home appliances, lighting, and industrial systems.
Energy Saving Off-line High Voltage Converter Product overview: VIPER318HDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER318HDTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-VIPER318HDTR |
| Product Name | Power Management IC |