STMicroelectronics, Inc. Integrated Circuits(ICs) VIPER28LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038557-VIPER28LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 16W No: 741090 Operating Supply Voltage: 8.5 V ~ 23.5 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038557-VIPER28LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 16W No: 741090 Operating Supply Voltage: 8.5 V ~ 23.5 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 038557-VIPER28LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038557-VIPER28LN
Integrated Circuits(ICs) 038557-VIPER28LN
Manufacturer: STMicroelectronics Win Source Part Number: 038557-VIPER28LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 16W No: 741090 Operating Supply Voltage: 8.5 V ~ 23.5 V Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038557-VIPER28LN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPer plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package: 7-DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Power (Watts): 16W
No: 741090
Operating Supply Voltage: 8.5 V ~ 23.5 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 038557-VIPER28LN
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data