STMicroelectronics, Inc. Integrated Circuits(ICs) VIPER26LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091886-VIPER26LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 20W Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26 Alternative Parts (Cross-Reference): NCP1077BAP065G; BM2P039; VIPER26HN; VIPER26LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091886-VIPER26LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 20W Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26 Alternative Parts (Cross-Reference): NCP1077BAP065G; BM2P039; VIPER26HN; VIPER26LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091886-VIPER26LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091886-VIPER26LN
Integrated Circuits(ICs) 091886-VIPER26LN
Manufacturer: STMicroelectronics Win Source Part Number: 091886-VIPER26LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 20W Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26 Alternative Parts (Cross-Reference): NCP1077BAP065G; BM2P039; VIPER26HN; VIPER26LN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091886-VIPER26LN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPer plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package: 7-DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Power (Watts): 20W
Operating Supply Voltage: 11.5 V ~ 23.5 V
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature
Related Products: 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26
Alternative Parts (Cross-Reference): NCP1077BAP065G; BM2P039; VIPER26HN; VIPER26LN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 091886-VIPER26LN
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data