AC/DC Flyback Converter, 800V Out, 1A, 60kHz, PDIP, Through Hole Product overview: VIPER26LN from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 1A, 60kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 800V, 1A, 60kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER26LN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-VIPER26LN | VIPER26LN |
| Product Name | Through-Hole 800V 1A 60kHz Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Output Voltage | 800 volts | |
| IOUT | 1 amps | |
| VIN | 23.5 volts | 11.5 to 23.5 volts |