STMicroelectronics SMD 20W Power Management IC VIPER26LDTR

Description
High Voltage Flyback Converter, 20W, 265VAC, SO, Surface Mount Product overview: VIPER26LDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 20W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER26LDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage Flyback Converter, 20W, 265VAC, SO, Surface Mount Product overview: VIPER26LDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 20W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER26LDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20W Power Management IC
748-VIPER26LDTR
SMD 20W Power Management IC 748-VIPER26LDTR
High Voltage Flyback Converter, 20W, 265VAC, SO, Surface Mount Product overview: VIPER26LDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 20W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER26LDTR can be used for catalog matching and distributor lookup.

High Voltage Flyback Converter, 20W, 265VAC, SO, Surface Mount Product overview: VIPER26LDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 20W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER26LDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER26LDTR - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
VIPER26LDTR
AC DC Converters, Offline Switches VIPER26LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-VIPER26LDTR VIPER26LDTR
Product Name SMD 20W Power Management IC AC DC Converters, Offline Switches
Package Type Other; SO SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers