Manufacturer: STMicroelectronics
Win Source Part Number: 091943-VIPER26LD
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPer plus
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Power (Watts): 20W
Operating Supply Voltage: 11.5 V ~ 23.5 V
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature
Related Products: 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26
Family Name: VIPER26
Alternative Parts (Cross-Reference): BM2P21A; BM2P21B; TOP242GN-TL; ISL6237IRZ-T;
Introduction Date: August 26, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 091943-VIPER26LD |
| Product Name | Integrated Circuits(ICs) |