Fixed frequency off line converter
Fixed frequency off line converter
Fixed frequency off line converter
AC/DC Converter, 730V, 7W, Flyback, SOIC, 8-Pin, SM Product overview: VIPER22ASTR-E from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 730V, 7W, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 730V, 7W, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER22ASTR-E can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 151990 | 748-VIPER22ASTR-E | VIPER22ASTR-E |
| Product Name | Voltage Controllers | 730V 7W SOIC Power Management IC | AC DC Converters, Offline Switches |
| Package Type | SO-8; Other; SO-8 | Other; SO | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 730 volts | ||
| IOUT | 1.00E-4 amps |