Manufacturer: STMicroelectronics
Win Source Part Number: 092696-VIPER22ASTR-E
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPER
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TC)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: AC DC Converters Offline Switchers
Power (Watts): 7W
Operating Supply Voltage: 8 V ~ 38 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature Over Voltage
Family Name: VIPer22A
Alternative Parts (Cross-Reference): BM1R00130F-E2; BM1R00022F-E2; BM1R00144F-E2;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092696-VIPER22ASTR-E |
| Product Name | Integrated Circuits(ICs) |