STMicroelectronics, Inc. Selector Switch VIPER22ADIP-E

Description
SMPS PRIMARY SWITCHER, 8-DIP; INPUT VOLTAGE AC MIN:195V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:20W; TOPOLOGY:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SMPS PRIMARY SWITCHER, 8-DIP; INPUT VOLTAGE AC MIN:195V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:20W; TOPOLOGY:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 16470658 - Radwell International
Willingboro, NJ, United States
Selector Switch
16470658
Selector Switch 16470658
SMPS PRIMARY SWITCHER, 8-DIP; INPUT VOLTAGE AC MIN:195V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:20W; TOPOLOGY:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SMPS PRIMARY SWITCHER, 8-DIP; INPUT VOLTAGE AC MIN:195V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:20W; TOPOLOGY:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 16470658
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C32-3002 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details