IC OFFLINE SWITCH FLYBACK 8DIP
DC/DC Controller, Flyback, 730V Out, 12W, DIP Product overview: VIPER22ADIP-E from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 730V, 12W, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 730V, 12W, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER22ADIP-E can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | VIPER22ADIP-E | 748-VIPER22ADIP-E |
| Product Name | AC DC Converters, Offline Switches | 730V 12W DIP Power Management IC |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) | Other; DIP |
| VIN | 8 to 38 volts | |
| fsw | 60 kHz |