Manufacturer: STMicroelectronics
Win Source Part Number: 092451-VIPER17LN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPer plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package: 8-DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Power (Watts): 10W
Operating Supply Voltage: 8.5 V ~ 23.5 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature Over Voltage
Alternative Parts (Cross-Reference): BP5047B15; VIPer22AS - E; VIPER17HD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092451-VIPER17LN |
| Product Name | Integrated Circuits(ICs) |