IC OFFLINE SWITCH FLYBACK 16SO
Isolated DC/DC Converter, 10W, 800V, Flyback, SOIC Product overview: VIPER17HDTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 800V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Isolated, 10W, 800V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER17HDTR can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | VIPER17HDTR | 748-VIPER17HDTR |
| Product Name | AC DC Converters, Offline Switches | Isolated 10W 800V SOIC Power Management IC |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | Other; SOIC |
| VIN | 8.5 to 23.5 volts | |
| fsw | 115 kHz | |
| Duty Cycle | 70 |