STMicroelectronics, Inc. Integrated Circuits(ICs) VIPER16LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038619-VIPER16LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 10W No: 238993 Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck Buck-Boost Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 732-3783 - FIXED IND 1MH 300MA 1.84 OHM TH Family Name: VIPER16 Alternative Parts (Cross-Reference): BM2P01A; TOP242FN-TL; TOP242FN; LNK6773; LNK6773V; NCP1246BD065R2G; TEA1723AT/N1; VIPER013BLS; VIPER16LN; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038619-VIPER16LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 10W No: 238993 Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck Buck-Boost Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 732-3783 - FIXED IND 1MH 300MA 1.84 OHM TH Family Name: VIPER16 Alternative Parts (Cross-Reference): BM2P01A; TOP242FN-TL; TOP242FN; LNK6773; LNK6773V; NCP1246BD065R2G; TEA1723AT/N1; VIPER013BLS; VIPER16LN; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 038619-VIPER16LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038619-VIPER16LN
Integrated Circuits(ICs) 038619-VIPER16LN
Manufacturer: STMicroelectronics Win Source Part Number: 038619-VIPER16LN Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: VIPer plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7DIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Power (Watts): 10W No: 238993 Operating Supply Voltage: 11.5 V ~ 23.5 V Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck Buck-Boost Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting Over Temperature Related Products: 732-3783 - FIXED IND 1MH 300MA 1.84 OHM TH Family Name: VIPER16 Alternative Parts (Cross-Reference): BM2P01A; TOP242FN-TL; TOP242FN; LNK6773; LNK6773V; NCP1246BD065R2G; TEA1723AT/N1; VIPER013BLS; VIPER16LN; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038619-VIPER16LN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: VIPer plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package: 7DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Power (Watts): 10W
No: 238993
Operating Supply Voltage: 11.5 V ~ 23.5 V
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck Buck-Boost Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting Over Temperature
Related Products: 732-3783 - FIXED IND 1MH 300MA 1.84 OHM TH
Family Name: VIPER16
Alternative Parts (Cross-Reference): BM2P01A; TOP242FN-TL; TOP242FN; LNK6773; LNK6773V; NCP1246BD065R2G; TEA1723AT/N1; VIPER013BLS; VIPER16LN;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 038619-VIPER16LN
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data