AC/DC Flyback Converter, 127kHz, 800V Out, 12W, PDIP Product overview: VIPER16HN from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127kHz, 800V, 12W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 127kHz, 800V, 12W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER16HN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 7DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-VIPER16HN | VIPER16HN |
| Product Name | 127kHz 800V 12W Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Output Voltage | 800 volts | |
| IOUT | 0.4200 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |