The VIPER15HN is an off-line switch-mode power supply controller with an 800 V avalanche-rugged power section and quasi-resonant operation for reduced EMI. It is packaged in a DIP-7 case and supports standby power consumption below 50 mW at 265 Vac. Features include adjustable overvoltage protection, hysteretic thermal shutdown, soft-start, and safe auto-restart after fault conditions. The device integrates a high-voltage start-up circuit and brown-out protection for low-input-voltage conditions. It is designed for applications such as adapters, auxiliary power supplies, and LED drivers.
SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP7, ROHS COMPLIANT, DIP-7 Product overview: VIPER15HN from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER15HN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-VIPER15HN |
| Product Name | 250kHz DIP Power Management IC |
| Package Type | Other; DIP |