STMicroelectronics, Inc. Pwm Ctrl, 60Khz, -40 To 150Deg C Rohs Compliant Stmicroelectronics VIPER12ASTR-E

Description
PWM CTRL, 60KHZ, -40 TO 150DEG C ROHS COMPLIANT: YES
Datasheet
Description
PWM CTRL, 60KHZ, -40 TO 150DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 60Khz, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH3250 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 60Khz, -40 To 150Deg C Rohs Compliant Stmicroelectronics
69AH3250
Pwm Ctrl, 60Khz, -40 To 150Deg C Rohs Compliant Stmicroelectronics 69AH3250
PWM CTRL, 60KHZ, -40 TO 150DEG C ROHS COMPLIANT: YES

PWM CTRL, 60KHZ, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Off-Line Switcher Ic, Flyback, Soic-8; Input Voltage Stmicroelectronics - 95W0198 - Newark, An Avnet Company
Chicago, IL, United States
Off-Line Switcher Ic, Flyback, Soic-8; Input Voltage Stmicroelectronics
95W0198
Off-Line Switcher Ic, Flyback, Soic-8; Input Voltage Stmicroelectronics 95W0198
OFF-LINE SWITCHER IC, FLYBACK, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature RoHS Compliant: Yes

OFF-LINE SWITCHER IC, FLYBACK, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:50V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 69AH3250 95W0198
Product Name Pwm Ctrl, 60Khz, -40 To 150Deg C Rohs Compliant Stmicroelectronics Off-Line Switcher Ic, Flyback, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details