The VIPer100A/ASP is a primary-side controller IC for offline switch-mode power supplies, integrating a 700V, 3A vertical power MOSFET with current-mode PWM control. It operates at adjustable switching frequencies up to 200 kHz and includes soft start, burst mode for standby consumption below 1W, over-temperature protection, and an integrated high-voltage start-up supply. The device is housed in a PENTAWATT HV (022Y) package and features an internal 13V reference for primary regulation or compatibility with secondary regulation via the COMP pin. It supports up to 100W output power in double-input configurations and includes under-voltage lockout with hysteresis and adjustable current limit. Thermal resistance is rated at a maximum of 1.4°C/W junction-to-case and 60°C/W junction-to-ambient.
5.3A SWITCHING REGULATOR, 200kHz SWITCHING FREQ-MAX, PZFM5, PENTAWATT HV-5 Product overview: VIPER100A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.3A, 200kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER100A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-VIPER100A |
| Product Name | 5.3A 200kHz Voltage Regulator IC |
| Output Voltage | 700 volts |