Isolated DC/DC Controller, 3A Output, 15V In, 125°C Product overview: VIPER100A-22-E from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3A, 15V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Isolated, 3A, 15V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER100A-22-E can be used for catalog matching and distributor lookup.
IC OFFLIN CONV FLBACK 5PENTAWATT
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-VIPER100A-22-E | VIPER100A-22-E |
| Product Name | Isolated 3A 15V Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage | 4.5 volts | |
| IOUT | 3 amps | |
| IQ | 0.0120 amps |