The VIPer013LS is a high-voltage off-line converter integrating an 800 V avalanche-rugged MOSFET and current-mode PWM controller for low-power switch-mode power supplies. It operates at a switching frequency of 60 kHz ± 7% and features pulse-skip mode for light-load efficiency, with no-load consumption under 400 mW at 230 V. The device supports flyback, buck, and buck-boost topologies and includes protections such as overload, overvoltage, and thermal shutdown. It is housed in an SSOP10 package with a thermal resistance junction-to-ambient of 95 °C/W when mounted on a standard FR4 board with 100 mm² of copper. The IC enables self-supplied operation and minimizes external component count.
VIPerPlus family: Low voltage energy saving fixed frequency high voltage converter Product overview: VIPER013LS from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER013LS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-VIPER013LS |
| Product Name | Power Management IC |