The VIPer011LS is a high-voltage offline converter integrating an 800 V avalanche-rugged MOSFET and current-mode PWM control for low-power switch-mode power supplies. It comes in an SSOP10 package and supports a 30 kHz switching frequency with ±7% jitter to reduce EMI filter requirements. The device features a 120 mA drain current limit, self-supply operation, and protections including overload, overvoltage, and thermal shutdown. It operates from a 4.5 V to 30 V supply range and consumes less than 10 mW at no load with 230 V input. The IC enables compact flyback, buck, or buck-boost designs with minimal external components.
VIPerPlus family: Low voltage energy saving fixed frequency high voltage converter Product overview: VIPER011LS from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER011LS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-VIPER011LS |
| Product Name | Power Management IC |