STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VBG15NB22T5SP VBG15NB22T5SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799014-VBG15NB22T5SP Operating Temperature Range: -40°C ~ 175°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Supply Voltage: 14V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 250V (Maximum) Family Name: VBG15NB22T5SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): VBG15NB22T5SPTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799014-VBG15NB22T5SP Operating Temperature Range: -40°C ~ 175°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Supply Voltage: 14V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 250V (Maximum) Family Name: VBG15NB22T5SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): VBG15NB22T5SPTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VBG15NB22T5SP
VBG15NB22T5SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VBG15NB22T5SP VBG15NB22T5SP
Manufacturer: STMicroelectronics Win Source Part Number: 799014-VBG15NB22T5SP Operating Temperature Range: -40°C ~ 175°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Supply Voltage: 14V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 250V (Maximum) Family Name: VBG15NB22T5SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): VBG15NB22T5SPTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799014-VBG15NB22T5SP
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Supply Voltage: 14V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 250V (Maximum)
Family Name: VBG15NB22T5SP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 17A
Alternative Parts (Cross-Reference): VBG15NB22T5SPTR;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VBG15NB22T5SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VBG15NB22T5SP
PMIC - Power Distribution Switches, Load Drivers VBG15NB22T5SP
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VBG15NB22T5SP VBG15NB22T5SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VBG15NB22T5SP PMIC - Power Distribution Switches, Load Drivers
Voltage 250V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details