STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB921ZVFI VB921ZVFI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279105-VB921ZVFI Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: ISOWATT-220-3 Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.2 V ~ 5.5 V Family Name: VB921ZVFI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-220 Current - Output (Maximum): 7.5A Introduction Date: July 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279105-VB921ZVFI Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: ISOWATT-220-3 Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.2 V ~ 5.5 V Family Name: VB921ZVFI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-220 Current - Output (Maximum): 7.5A Introduction Date: July 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB921ZVFI
VB921ZVFI
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB921ZVFI VB921ZVFI
Manufacturer: STMicroelectronics Win Source Part Number: 1279105-VB921ZVFI Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: ISOWATT-220-3 Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Load: 4.2 V ~ 5.5 V Family Name: VB921ZVFI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-220 Current - Output (Maximum): 7.5A Introduction Date: July 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279105-VB921ZVFI
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: ISOWATT-220-3
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Load: 4.2 V ~ 5.5 V
Family Name: VB921ZVFI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: ISOWATT-220
Current - Output (Maximum): 7.5A
Introduction Date: July 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB921ZVFI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB921ZVFI
PMIC - Power Distribution Switches, Load Drivers VB921ZVFI
IC PWR DRVR BIPLR 1:1 ISOWATT220

IC PWR DRVR BIPLR 1:1 ISOWATT220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB921ZVFI VB921ZVFI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB921ZVFI PMIC - Power Distribution Switches, Load Drivers
Voltage 4.2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703394 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E - French
View Details