STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP-E VB525SP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799011-VB525SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VB326SP; VB525SPTR-E; VB525SP-E; VB326SP13TR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799011-VB525SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VB326SP; VB525SPTR-E; VB525SP-E; VB326SP13TR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP-E - VB525SP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP-E
VB525SP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP-E VB525SP-E
Manufacturer: STMicroelectronics Win Source Part Number: 799011-VB525SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VB326SP; VB525SPTR-E; VB525SP-E; VB326SP13TR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799011-VB525SP-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 9A
Alternative Parts (Cross-Reference): VB326SP; VB525SPTR-E; VB525SP-E; VB326SP13TR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB525SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB525SP-E
PMIC - Power Distribution Switches, Load Drivers VB525SP-E
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB525SP-E VB525SP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details