STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - VB409SP VB409SP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985672-VB409SP Polarity: Positive Output Type: Fixed Number of Pins: 10 Number of Outputs: 2 Quiescent Current: 2 mA Accuracy: 5 % Output Voltage Accuracy: 5 % Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Min Input Voltage: 12 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985672-VB409SP Polarity: Positive Output Type: Fixed Number of Pins: 10 Number of Outputs: 2 Quiescent Current: 2 mA Accuracy: 5 % Output Voltage Accuracy: 5 % Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Min Input Voltage: 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - VB409SP - 985672-VB409SP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - VB409SP
985672-VB409SP
PMIC - PMIC - Voltage Regulators - Linear - VB409SP 985672-VB409SP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985672-VB409SP Polarity: Positive Output Type: Fixed Number of Pins: 10 Number of Outputs: 2 Quiescent Current: 2 mA Accuracy: 5 % Output Voltage Accuracy: 5 % Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Min Input Voltage: 12 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985672-VB409SP
Polarity: Positive
Output Type: Fixed
Number of Pins: 10
Number of Outputs: 2
Quiescent Current: 2 mA
Accuracy: 5 %
Output Voltage Accuracy: 5 %
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 80 mA
Min Input Voltage: 12 V

Buy Now
Singapore, Singapore
Dual LDO Voltage Regulator IC
699-VB409SP
Dual LDO Voltage Regulator IC 699-VB409SP
DUAL OUTPUT, FIXED POSITIVE REGULATOR, PDSO10, POWER, SO-10 Product overview: VB409SP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409SP can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE REGULATOR, PDSO10, POWER, SO-10 Product overview: VB409SP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409SP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 985672-VB409SP 699-VB409SP
Product Name PMIC - PMIC - Voltage Regulators - Linear - VB409SP Dual LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Special Features Multiple Outputs
IOUT 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data