STMicroelectronics Dual LDO Voltage Regulator IC VB409

Description
IC REG 5/16 DUAL OUT PENTAWATTHV Product overview: VB409 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG 5/16 DUAL OUT PENTAWATTHV Product overview: VB409 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual LDO Voltage Regulator IC
699-VB409
Dual LDO Voltage Regulator IC 699-VB409
IC REG 5/16 DUAL OUT PENTAWATTHV Product overview: VB409 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409 can be used for catalog matching and distributor lookup.

IC REG 5/16 DUAL OUT PENTAWATTHV Product overview: VB409 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-VB409 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - VB409 - 1225764-VB409 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - VB409
1225764-VB409
PMIC - PMIC - Voltage Regulators - Linear - VB409 1225764-VB409
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225764-VB409 Number of Regulators: 2 Polarity: Positive Output Type: Fixed Number of Outputs: 2 Output Current: 80 mA Output Voltage: 16 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 12 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Min Input Voltage: 12 V Max Operating Temperature: 85 °C Dropout Voltage: 1.5 V Min Current Limit: 80 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225764-VB409
Number of Regulators: 2
Polarity: Positive
Output Type: Fixed
Number of Outputs: 2
Output Current: 80 mA
Output Voltage: 16 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 12 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Min Input Voltage: 12 V
Max Operating Temperature: 85 °C
Dropout Voltage: 1.5 V
Min Current Limit: 80 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-VB409 1225764-VB409
Product Name Dual LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - VB409
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 16 volts 16 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data