STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB326SP VB326SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279094-VB326SP Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB326SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): VB525SPTR-E; VB525SP-E; VB326SP13TR; Introduction Date: August 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279094-VB326SP Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB326SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): VB525SPTR-E; VB525SP-E; VB326SP13TR; Introduction Date: August 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB326SP
VB326SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB326SP VB326SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279094-VB326SP Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB326SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): VB525SPTR-E; VB525SP-E; VB326SP13TR; Introduction Date: August 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279094-VB326SP
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: Bipolar
Interface: Parallel
Switch Type: General
Fault Protection: Over Temperature
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 30V (Maximum)
Family Name: VB326SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 11A
Alternative Parts (Cross-Reference): VB525SPTR-E; VB525SP-E; VB326SP13TR;
Introduction Date: August 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB326SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB326SP
PMIC - Power Distribution Switches, Load Drivers VB326SP
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB326SP VB326SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB326SP PMIC - Power Distribution Switches, Load Drivers
Voltage 30V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details