STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SPTR-E VB325SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037988-VB325SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 30V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037988-VB325SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 30V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SPTR-E
VB325SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SPTR-E VB325SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 037988-VB325SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 10A Voltage - Load: 30V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037988-VB325SPTR-E
Packaging: Reel - TR
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Load: 30V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB325SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB325SPTR-E
PMIC - Power Distribution Switches, Load Drivers VB325SPTR-E
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB325SPTR-E VB325SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 30V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details