STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP VB325SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279093-VB325SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 4.5V ~ 5.5V Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: VB325 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 30V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279093-VB325SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 4.5V ~ 5.5V Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: VB325 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 30V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP
VB325SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP VB325SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279093-VB325SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 4.5V ~ 5.5V Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: VB325 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 30V (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279093-VB325SP
Packaging: Tube
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Parallel
Switch Type: General Purpose
Fault Protection: Over Temperature
Supply Voltage: 4.5V ~ 5.5V
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: VB325
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 30V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VB325SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB325SP
PMIC - Power Distribution Switches, Load Drivers VB325SP
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB325SP VB325SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP PMIC - Power Distribution Switches, Load Drivers
Outlets Bipolar
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details