STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP-E VB325SP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902490-VB325SP-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: VB325 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18663, VB325SP-E-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902490-VB325SP-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: VB325 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18663, VB325SP-E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP-E
VB325SP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP-E VB325SP-E
Manufacturer: STMicroelectronics Win Source Part Number: 902490-VB325SP-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: VB325 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18663, VB325SP-E-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 902490-VB325SP-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: PowerSO-10 Exposed Bottom Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: VB325
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18663, VB325SP-E-ND

Buy Now Datasheet
Power Load Switch, 5V, Powerso-10; Power Load Switch Type Stmicroelectronics - 45AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Powerso-10; Power Load Switch Type Stmicroelectronics
45AC7930
Power Load Switch, 5V, Powerso-10; Power Load Switch Type Stmicroelectronics 45AC7930
POWER LOAD SWITCH, 5V, POWERSO-10; Power Load Switch Type:-; Input Voltage:5V; Current Limit:11A; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:-RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, POWERSO-10; Power Load Switch Type:-; Input Voltage:5V; Current Limit:11A; On State Resistance:-; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB325SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB325SP-E
PMIC - Power Distribution Switches, Load Drivers VB325SP-E
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB325SP-E 45AC7930 VB325SP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB325SP-E Power Load Switch, 5V, Powerso-10; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details