STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB125ASP613TR VB125ASP613TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043573-VB125ASP613TR Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 11.1A Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043573-VB125ASP613TR Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 11.1A Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB125ASP613TR
VB125ASP613TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB125ASP613TR VB125ASP613TR
Manufacturer: STMicroelectronics Win Source Part Number: 043573-VB125ASP613TR Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 11.1A Voltage - Load: 6 V to 24 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: STMicroelectronics
Win Source Part Number: 043573-VB125ASP613TR
Packaging: Reel - TR
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 11.1A
Voltage - Load: 6 V to 24 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB125ASP613TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB125ASP613TR
PMIC - Power Distribution Switches, Load Drivers VB125ASP613TR
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB125ASP613TR VB125ASP613TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB125ASP613TR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 24 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details