Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103724-VB027SPE
Interface: Parallel
Fault Protection: Over Temperature
Number of Pins: 10
Number of Outputs: 1
Output Configuration: Low Side
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): VB027SPEVB027SP-E;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 8 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103724-VB027SPE |
| Product Name | OEM Parts - OEM Parts (T - Z) - VB027SPE |