STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB027(6)-11-E VB027(6)-11-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799008-VB027(6)-11-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 HV (Bent and Staggered Leads) Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT HV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799008-VB027(6)-11-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 HV (Bent and Staggered Leads) Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT HV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB027(6)-11-E
VB027(6)-11-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB027(6)-11-E VB027(6)-11-E
Manufacturer: STMicroelectronics Win Source Part Number: 799008-VB027(6)-11-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 HV (Bent and Staggered Leads) Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT HV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799008-VB027(6)-11-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: Pentawatt-5 HV (Bent and Staggered Leads)
Output Type: Bipolar
Interface: Parallel
Switch Type: General
Fault Protection: Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT HV
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB027(6)-11-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB027(6)-11-E
PMIC - Power Distribution Switches, Load Drivers VB027(6)-11-E
IC PWR DRVR BIPOLAR 5PENTAWATTHV

IC PWR DRVR BIPOLAR 5PENTAWATTHV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB027(6)-11-E VB027(6)-11-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB027(6)-11-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details