STMicroelectronics 20V 160A MOSFET Transistor V160NF02LA

Description
MOSFET N-CH 20V 160A POWERSO-10 Product overview: V160NF02LA from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-V160NF02LA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 160A POWERSO-10 Product overview: V160NF02LA from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-V160NF02LA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 160A MOSFET Transistor
285-V160NF02LA
20V 160A MOSFET Transistor 285-V160NF02LA
MOSFET N-CH 20V 160A POWERSO-10 Product overview: V160NF02LA from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-V160NF02LA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 160A POWERSO-10 Product overview: V160NF02LA from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-V160NF02LA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - V160NF02LA - 054185-V160NF02LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - V160NF02LA
054185-V160NF02LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - V160NF02LA 054185-V160NF02LA
Manufacturer: STMicroelectronics Win Source Part Number: 054185-V160NF02LA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: 10-PowerSO Dimension: PowerSO-10 Exposed Bottom Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 175nC @ 10V Max Input Capacitance: 5500pF @ 15V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054185-V160NF02LA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 175nC @ 10V
Max Input Capacitance: 5500pF @ 15V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-V160NF02LA 054185-V160NF02LA
Product Name 20V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - V160NF02LA
Polarity N-Channel N-Channel; N-Channel
PD 210000 milliwatts 210000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
80 V, P-channel Trench MOSFET - BUK6Q100-80PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -16000 milliamps
View Details
2 suppliers
MOSFETs - 2441921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details