STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3454EVB40T6 UPSD3454EVB40T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213781-UPSD3454EVB40 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): ADUC841BSZ62-5; UPSD3454EV-40T6; UPSD3454EVB40T6; DS87C530-ENL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213781-UPSD3454EVB40 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): ADUC841BSZ62-5; UPSD3454EV-40T6; UPSD3454EVB40T6; DS87C530-ENL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3454EVB40T6 - 213781-UPSD3454EVB40T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3454EVB40T6
213781-UPSD3454EVB40T6
Embedded - Embedded - Microcontrollers - UPSD3454EVB40T6 213781-UPSD3454EVB40T6
Manufacturer: STMicroelectronics Win Source Part Number: 213781-UPSD3454EVB40 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): ADUC841BSZ62-5; UPSD3454EV-40T6; UPSD3454EVB40T6; DS87C530-ENL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213781-UPSD3454EVB40T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 35
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): ADUC841BSZ62-5; UPSD3454EV-40T6; UPSD3454EVB40T6; DS87C530-ENL;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-5669-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5669-ND
Microcontrollers 497-5669-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 32KB 256KB Embedded Microcontroller MCU
685-UPSD3454EVB40T6
8-bit 40MHz 32KB 256KB Embedded Microcontroller MCU 685-UPSD3454EVB40T6
8-Bit 40MHz FLASH MCU, LQFP, 32KB RAM, 256KB FLASH Product overview: UPSD3454EVB40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 32KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 32KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3454EVB40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, LQFP, 32KB RAM, 256KB FLASH Product overview: UPSD3454EVB40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 32KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 32KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3454EVB40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3454EVB40T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3454EVB40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3454EVB40T6
IC MCU 8BIT 288KB FLASH 52LQFP

IC MCU 8BIT 288KB FLASH 52LQFP

Supplier's Site
Microcontrollers - UPSD3454EVB40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3454EVB40T6
Microcontrollers UPSD3454EVB40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPSD3454EVB40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3454EVB40T6
Embedded - Microcontrollers UPSD3454EVB40T6
IC MCU 8BIT 288KB FLASH 52LQFP

IC MCU 8BIT 288KB FLASH 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213781-UPSD3454EVB40T6 497-5669-ND 685-UPSD3454EVB40T6 UPSD3454EVB40T6 UPSD3454EVB40T6 UPSD3454EVB40T6
Product Name Embedded - Embedded - Microcontrollers - UPSD3454EVB40T6 Microcontrollers 8-bit 40MHz 32KB 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 288 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details