8-Bit 40MHz FLASH MCU, 256KB, LQFP, I2C, SPI, USB Product overview: UPSD3434EV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3434EV-40U6 can be used for catalog matching and distributor lookup.
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
IC MCU 8BIT 288KB FLASH 80LQFP
IC MCU 8BIT 288KB FLASH 80LQFP
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPSD3434EV-40U6 | 497-4913-ND | UPSD3434EV-40U6 | UPSD3434EV-40U6 | UPSD3434EV-40U6 |
| Product Name | 8-bit 40MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, USB, IrDA, UART, USART | SPI; UART; USART; USB | |||
| Package Type | Other; LQFP | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP |