STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3434E-40U6 UPSD3434E-40U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938326-UPSD3434E-40U 6 Series: µPSD Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8032 series Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH Core Processor: 8032 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: UPSD34 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938326-UPSD3434E-40U 6 Series: µPSD Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8032 series Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH Core Processor: 8032 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: UPSD34 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3434E-40U6 - 938326-UPSD3434E-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3434E-40U6
938326-UPSD3434E-40U6
Embedded - Embedded - Microcontrollers - UPSD3434E-40U6 938326-UPSD3434E-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 938326-UPSD3434E-40U 6 Series: µPSD Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8032 series Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH Core Processor: 8032 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: UPSD34 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 938326-UPSD3434E-40U6
Series: µPSD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8032 series Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Core Processor: 8032
Speed: 40MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: UPSD34
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-4911-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4911-ND
Microcontrollers 497-4911-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 256KB Embedded Microcontroller MCU
685-UPSD3434E-40U6
8-bit 40MHz 256KB Embedded Microcontroller MCU 685-UPSD3434E-40U6
8-Bit 40MHz FLASH MCU, LQFP, 256KB, 46 I/O, I2C, SPI, USB Product overview: UPSD3434E-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3434E-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, LQFP, 256KB, 46 I/O, I2C, SPI, USB Product overview: UPSD3434E-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3434E-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3434E-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3434E-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3434E-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3434E-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3434E-40U6
Microcontrollers UPSD3434E-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPSD3434E-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3434E-40U6
Embedded - Microcontrollers UPSD3434E-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 938326-UPSD3434E-40U6 497-4911-ND 685-UPSD3434E-40U6 UPSD3434E-40U6 UPSD3434E-40U6 UPSD3434E-40U6
Product Name Embedded - Embedded - Microcontrollers - UPSD3434E-40U6 Microcontrollers 8-bit 40MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 288 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers