STMicroelectronics, Inc. Microcontrollers UPSD3422EB40T6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5655-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5655-ND
Microcontrollers 497-5655-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318652-UPSD3422EB40T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318652-UPSD3422EB40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318652-UPSD3422EB40T6
Manufacturer: STMicroelectronics Win Source Part Number: 1318652-UPSD3422EB40 T6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8032 Speed: 40MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Case / Package: 52-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-5655,1026-UPSD34 22EB40T6 Base Product Number: UPSD34 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1318652-UPSD3422EB40T6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: 8032
Speed: 40MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 52-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-5655,1026-UPSD3422EB40T6
Base Product Number: UPSD34
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 64KB 5V Embedded Microcontroller MCU
685-UPSD3422EB40T6
8-bit 40MHz 64KB 5V Embedded Microcontroller MCU 685-UPSD3422EB40T6
8-Bit 40MHz FLASH MCU, 64KB, LQFP, 5V, I2C, SPI, USB Product overview: UPSD3422EB40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422EB40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 64KB, LQFP, 5V, I2C, SPI, USB Product overview: UPSD3422EB40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422EB40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3422EB40T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3422EB40T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3422EB40T6
IC MCU 8BIT 80KB FLASH 52LQFP

IC MCU 8BIT 80KB FLASH 52LQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3422EB40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3422EB40T6
Embedded - Microcontrollers UPSD3422EB40T6
IC MCU 8BIT 80KB FLASH 52LQFP

IC MCU 8BIT 80KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3422EB40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3422EB40T6
Microcontrollers UPSD3422EB40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5655-ND 1318652-UPSD3422EB40T6 685-UPSD3422EB40T6 UPSD3422EB40T6 UPSD3422EB40T6 UPSD3422EB40T6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 40MHz 64KB 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 4 KB 80 KB 4 KB 4 KB 4 KB
ROM 80 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details