STMicroelectronics, Inc. Microcontrollers UPSD3422E-40U6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4903-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4903-ND
Microcontrollers 497-4903-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
8-bit 40MHz 64KB 5.5V Embedded Microcontroller MCU - 685-UPSD3422E-40U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 40MHz 64KB 5.5V Embedded Microcontroller MCU
685-UPSD3422E-40U6
8-bit 40MHz 64KB 5.5V Embedded Microcontroller MCU 685-UPSD3422E-40U6
8-Bit 40MHz FLASH MCU, 64KB, LQFP, 46 I/O, 5.5V Product overview: UPSD3422E-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422E-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 64KB, LQFP, 46 I/O, 5.5V Product overview: UPSD3422E-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422E-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPSD3422E-40U6 - 1278105-UPSD3422E-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3422E-40U6
1278105-UPSD3422E-40U6
Embedded - Embedded - Microcontrollers - UPSD3422E-40U6 1278105-UPSD3422E-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 1278105-UPSD3422E-40 U6 Series: μPSD Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8032 Speed: 40MHz Package: 80-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: UPSD3422 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UPD780054GK-XXX-9EU; PD780058GK-xxx-BE9; UPD780054YGK-9EU; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1278105-UPSD3422E-40U6
Series: μPSD
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8032
Speed: 40MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: UPSD3422
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): UPD780054GK-XXX-9EU; PD780058GK-xxx-BE9; UPD780054YGK-9EU;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3422E-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3422E-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3422E-40U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3422E-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3422E-40U6
Microcontrollers UPSD3422E-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
UPSD3422E-40U6
Embedded - Microcontrollers UPSD3422E-40U6
IC MCU 8BIT 80KB FLASH 80LQFP

IC MCU 8BIT 80KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4903-ND 685-UPSD3422E-40U6 1278105-UPSD3422E-40U6 UPSD3422E-40U6 UPSD3422E-40U6 UPSD3422E-40U6
Product Name Microcontrollers 8-bit 40MHz 64KB 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPSD3422E-40U6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 80 KB 4 KB 4 KB
ROM 80 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - AM89P698KPMC-G-UNE2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers