STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3422E-40T6 UPSD3422E-40T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213779-UPSD3422E-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213779-UPSD3422E-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3422E-40T6 - 213779-UPSD3422E-40T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3422E-40T6
213779-UPSD3422E-40T6
Embedded - Embedded - Microcontrollers - UPSD3422E-40T6 213779-UPSD3422E-40T6
Manufacturer: STMicroelectronics Win Source Part Number: 213779-UPSD3422E-40T 6 Packaging: Tray Core Processor: 8032 Number of I/O: 35 Program Memory Size: 80KB (80K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213779-UPSD3422E-40T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 35
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 40MHz 64KB 4KB Embedded Microcontroller MCU - 685-UPSD3422E-40T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 40MHz 64KB 4KB Embedded Microcontroller MCU
685-UPSD3422E-40T6
8-bit 40MHz 64KB 4KB Embedded Microcontroller MCU 685-UPSD3422E-40T6
8-Bit 40MHz FLASH MCU, 64KB, 4KB RAM, TQFP, 35 I/O Product overview: UPSD3422E-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422E-40T6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 64KB, 4KB RAM, TQFP, 35 I/O Product overview: UPSD3422E-40T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3422E-40T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 80KB FLASH 52TQFP - 761-UPSD3422E-40T6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 80KB FLASH 52TQFP
761-UPSD3422E-40T6
IC MCU 8BIT 80KB FLASH 52TQFP 761-UPSD3422E-40T6
IC MCU 8BIT 80KB FLASH 52TQFP

IC MCU 8BIT 80KB FLASH 52TQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3422E-40T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3422E-40T6
Embedded - Microcontrollers UPSD3422E-40T6
IC MCU 8BIT 80KB FLASH 52TQFP

IC MCU 8BIT 80KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3422E-40T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3422E-40T6
Microcontrollers UPSD3422E-40T6
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213779-UPSD3422E-40T6 685-UPSD3422E-40T6 761-UPSD3422E-40T6 UPSD3422E-40T6 UPSD3422E-40T6
Product Name Embedded - Embedded - Microcontrollers - UPSD3422E-40T6 8-bit 40MHz 64KB 4KB Embedded Microcontroller MCU IC MCU 8BIT 80KB FLASH 52TQFP Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz
RAM 80 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details