STMicroelectronics, Inc. Microcontrollers UPSD3354DV-40U6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4901-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4901-ND
Microcontrollers 497-4901-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPSD3354DV-40U6 - 213778-UPSD3354DV-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3354DV-40U6
213778-UPSD3354DV-40U6
Embedded - Embedded - Microcontrollers - UPSD3354DV-40U6 213778-UPSD3354DV-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 213778-UPSD3354DV-40 U6 Packaging: Tray Core Processor: 8032 Number of I/O: 45 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: uPSD3354 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): UPD78F0474GK-GAK-AX; uPD78F0545GK-8EU; uPD78F0544GK(A)-GAK- AX; UPD78F0485GK-GAK-E1- AX; Introduction Date: March 23, 1998 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213778-UPSD3354DV-40U6
Packaging: Tray
Core Processor: 8032
Number of I/O: 45
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: uPSD3354
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): UPD78F0474GK-GAK-AX; uPD78F0545GK-8EU; uPD78F0544GK(A)-GAK-AX; UPD78F0485GK-GAK-E1-AX;
Introduction Date: March 23, 1998
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 256KB 32KB Embedded Microcontroller MCU
685-UPSD3354DV-40U6
8-bit 40MHz 256KB 32KB Embedded Microcontroller MCU 685-UPSD3354DV-40U6
8-Bit 40MHz FLASH MCU, 256KB FLASH, 32KB RAM, TQFP-80 Product overview: UPSD3354DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3354DV-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 256KB FLASH, 32KB RAM, TQFP-80 Product overview: UPSD3354DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3354DV-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3354DV-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3354DV-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3354DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3354DV-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3354DV-40U6
Embedded - Microcontrollers UPSD3354DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics - 57P4795 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics
57P4795
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics 57P4795
MICROCONTROLLER MCU, 8 BIT, 8032, 40MHZ, TQFP-80; Product Range:8051 Family UPSD3xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:288KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of Bits:8bit

MICROCONTROLLER MCU, 8 BIT, 8032, 40MHZ, TQFP-80; Product Range:8051 Family UPSD3xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:288KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of Bits:8bit

Supplier's Site Datasheet
Microcontrollers - UPSD3354DV-40U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPSD3354DV-40U6
Microcontrollers UPSD3354DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3354DV-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3354DV-40U6
Microcontrollers UPSD3354DV-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4901-ND 213778-UPSD3354DV-40U6 685-UPSD3354DV-40U6 UPSD3354DV-40U6 UPSD3354DV-40U6 57P4795 UPSD3354DV-40U6 UPSD3354DV-40U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPSD3354DV-40U6 8-bit 40MHz 256KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 32 KB 288 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details