STMicroelectronics, Inc. Microcontrollers UPSD3334DV-40U6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4897-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4897-ND
Microcontrollers 497-4897-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPSD3334DV-40U6 - 1278103-UPSD3334DV-40U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3334DV-40U6
1278103-UPSD3334DV-40U6
Embedded - Embedded - Microcontrollers - UPSD3334DV-40U6 1278103-UPSD3334DV-40U6
Manufacturer: STMicroelectronics Win Source Part Number: 1278103-UPSD3334DV-4 0U6 Series: μPSD Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8032 Speed: 40MHz Package: 80-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: uPSD3334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UPD78F0148M3GK-9EU; uPD78F0546GK(A)-GAK- AX; uPD78F0546AGK-GAK-AX ; Introduction Date: July 01, 2003 ECCN: 3A991.a.2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1278103-UPSD3334DV-40U6
Series: μPSD
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8032
Speed: 40MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: uPSD3334
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): UPD78F0148M3GK-9EU; uPD78F0546GK(A)-GAK-AX; uPD78F0546AGK-GAK-AX;
Introduction Date: July 01, 2003
ECCN: 3A991.a.2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 256KB 40MHz Embedded Microcontroller MCU
685-UPSD3334DV-40U6
8-bit 256KB 40MHz Embedded Microcontroller MCU 685-UPSD3334DV-40U6
8-bit MCU, 256KB Flash, 40MHz, LQFP, I2C, SPI, UART Product overview: UPSD3334DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 256KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 256KB, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3334DV-40U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 256KB Flash, 40MHz, LQFP, I2C, SPI, UART Product overview: UPSD3334DV-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 256KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 256KB, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3334DV-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 288KB FLASH 80LQFP - 761-UPSD3334DV-40U6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 288KB FLASH 80LQFP
761-UPSD3334DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP 761-UPSD3334DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site
Microcontrollers - UPSD3334DV-40U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPSD3334DV-40U6
Microcontrollers UPSD3334DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3334DV-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3334DV-40U6
Microcontrollers UPSD3334DV-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPSD3334DV-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3334DV-40U6
Embedded - Microcontrollers UPSD3334DV-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4897-ND 1278103-UPSD3334DV-40U6 685-UPSD3334DV-40U6 761-UPSD3334DV-40U6 UPSD3334DV-40U6 UPSD3334DV-40U6 UPSD3334DV-40U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPSD3334DV-40U6 8-bit 256KB 40MHz Embedded Microcontroller MCU IC MCU 8BIT 288KB FLASH 80LQFP Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 8 KB 288 KB 8 KB 8 KB 8 KB 8 KB
ROM 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers