8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
8-Bit MCU 40MHz FLASH 256KB 80LQFP I2C SPI UART Product overview: UPSD3334D-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3334D-40U6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 288KB FLASH 80LQFP
IC MCU 8BIT 288KB FLASH 80LQFP
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4896-ND | 685-UPSD3334D-40U6 | UPSD3334D-40U6 | UPSD3334D-40U6 | UPSD3334D-40U6 |
| Product Name | Microcontrollers | 8-bit 40MHz 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 288 KB |