8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
IC MCU 8BIT 160KB FLASH 80LQFP
IC MCU 8BIT 160KB FLASH 80LQFP
8032 µPSD Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
IC MCU 8BIT 160KB FLASH 80LQFP
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPSD3333DV-40U6T-ND | UPSD3333DV-40U6T | 761-UPSD3333DV-40U6T | UPSD3333DV-40U6T | UPSD3333DV-40U6T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | IC MCU 8BIT 160KB FLASH 80LQFP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 160 KB |